Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox WorkCentre 7655/65 Version Upgrade + Light Production Finisher Installation Kit

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkCentre 7655/65 Version Upgrade + Light Production Finisher Installation Kit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
498K17100
Category
Accessories needed for printing and scanning such as ink cartridges and printer paper.
Print & Scan Accessories
Data-sheet quality: created byXerox
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11394
This statistic is based on the 88715 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86722 free Open Icecat users.
Info modified on: 29 Oct 2018 20:36:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox WorkCentre 7655/65 Version Upgrade + Light Production Finisher Installation Kit :
The short editorial description of Xerox WorkCentre 7655/65 Version Upgrade + Light Production Finisher Installation Kit

WorkCentre 7655/65 Version Upgrade + Light Production Finisher Installation Kit(includes LPF)
More>>>
Short summary description Xerox WorkCentre 7655/65 Version Upgrade + Light Production Finisher Installation Kit:
This short summary of the Xerox WorkCentre 7655/65 Version Upgrade + Light Production Finisher Installation Kit data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox WorkCentre 7655/65 Version Upgrade + Light Production Finisher Installation Kit

Long summary description Xerox WorkCentre 7655/65 Version Upgrade + Light Production Finisher Installation Kit:
This is an auto-generated long summary of Xerox WorkCentre 7655/65 Version Upgrade + Light Production Finisher Installation Kit based on the first three specs of the first five spec groups.

Xerox WorkCentre 7655/65 Version Upgrade + Light Production Finisher Installation Kit

Technical details
Package weight
Weight of the packaged product.
162.8 kg
Country of origin
Country where the device is made.
China
Package height
The distance from the top to the bottom of the packaging.
838.2 mm
Package length
129.5 cm
Technical details
Package width
The distance from one side of the packaging to the other.
1117.6 mm
Box depth (imperial)
129.5 cm (51")
Box height (imperial)
83.8 cm (33")
Box width (imperial)
111.8 cm (44")
Customer service details
X