Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Convenience Stapler

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Convenience Stapler
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
498K08260
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0095205082609
Category
Have your prints stacked and/or stapled automatically with one of these convenient extras for your printer/copier.
Output Stackers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79284
This statistic is based on the 86488 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84512 free Open Icecat users.
Info modified on: 04 Dec 2019 07:50:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Convenience Stapler :
The short editorial description of Xerox Convenience Stapler

Convenience Stapler (left Hand shelf required for Copier)
More>>>
Xerox Convenience Stapler:
The official marketing text of Xerox Convenience Stapler as supplied by the manufacturer

Used With WorkCentre™ Pro 245/255, WorkCentre 7655/7665/7675, DocuColor™ 242/252/260, WorkCentre 7328/7335/7345, WorkCentre 265/275, WorkCentre 245/255, WorkCentre 232/238, WorkCentre 7228/7235/7245, WorkCentre Pro 232/238, CopyCentre™ 265/275, CopyCentre 232/238, DocuColor 240/250, 1025 Copier, WorkCentre 5665/5675/5687, WorkCentre Pro 265/275, WorkCentre 5645/5655, WorkCentre 5632/5638, CopyCentre 245/255.

Short summary description Xerox Convenience Stapler:
This short summary of the Xerox Convenience Stapler data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Convenience Stapler, China, 3 kg

Long summary description Xerox Convenience Stapler:
This is an auto-generated long summary of Xerox Convenience Stapler based on the first three specs of the first five spec groups.

Xerox Convenience Stapler. Country of origin: China. Package weight: 3 kg

Features
Country of origin
Country where the device is made.
China
Packaging data
Package width
The distance from one side of the packaging to the other.
250 mm
Packaging data
Package depth
The distance from the front to the back of the packaging.
370 mm
Package height
The distance from the top to the bottom of the packaging.
245 mm
Package weight
Weight of the packaged product.
3 kg
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
Portugal 1 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Polska 1 distributor(s)
Deutschland 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 1 distributor(s)
Belgium 2 distributor(s)
Australia 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details