Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox D4 BOOKLET/FINISHER 2/4 HOLE W/FOLDER WI

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D4 BOOKLET/FINISHER 2/4 HOLE W/FOLDER WI
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
450S02879
Category
Ability to print and scan documents using a device such as an all-in-one printer and scanner.
Printers & Scanners
Data-sheet quality: created by Xerox
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4935
This statistic is based on the 87051 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85060 free Open Icecat users.
Info modified on: 26 Oct 2018 10:03:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox D4 BOOKLET/FINISHER 2/4 HOLE W/FOLDER WI :
The short editorial description of Xerox D4 BOOKLET/FINISHER 2/4 HOLE W/FOLDER WI

D4 Booklet/Finisher 2/4 Hole W/Folder Wi
More>>>
Short summary description Xerox D4 BOOKLET/FINISHER 2/4 HOLE W/FOLDER WI:
This short summary of the Xerox D4 BOOKLET/FINISHER 2/4 HOLE W/FOLDER WI data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox D4 BOOKLET/FINISHER 2/4 HOLE W/FOLDER WI

Long summary description Xerox D4 BOOKLET/FINISHER 2/4 HOLE W/FOLDER WI:
This is an auto-generated long summary of Xerox D4 BOOKLET/FINISHER 2/4 HOLE W/FOLDER WI based on the first three specs of the first five spec groups.

Xerox D4 BOOKLET/FINISHER 2/4 HOLE W/FOLDER WI

Technical details
Package weight
Weight of the packaged product.
100.269 g
Country of origin
Country where the device is made.
China
Technical details
Package height
The distance from the top to the bottom of the packaging.
1346.2 mm
Package length
134.6 cm
Package width
The distance from one side of the packaging to the other.
863.6 mm
Customer service details
X