Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Phaser 4500DXM Pagepack 1200 x 1200 DPI A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phaser 4500DXM Pagepack
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4500V_DXM
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21454
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 yr on-site
Long product name Xerox Phaser 4500DXM Pagepack 1200 x 1200 DPI A4 :
The short editorial description of Xerox Phaser 4500DXM Pagepack 1200 x 1200 DPI A4

Phaser 4500DX, 64 MB, 35 ppm, 1200x1200 dpi, PostScript 3 & PCL5e/6, 10/100 BaseTX Ethernet, Parallel, USB, + 550 sheet tray, Duplex Module, Offset Stacker, Pagepack
More>>>
Xerox Phaser 4500DXM Pagepack 1200 x 1200 DPI A4:
The official marketing text of Xerox Phaser 4500DXM Pagepack 1200 x 1200 DPI A4 as supplied by the manufacturer

Quick Facts

- Black and white laser printer, network connectivity optional
- Maximum paper size is legal (216 x 356 mm)
- up to 34 pages per minute
- 400 MHz PowerPC processor
- Maximum resolution 1200 dpi
- First page out in less than 8 seconds
- Up to 512 MB of memory, hard disk has 20 GB storage
- True Adobe PostScript 3, PCL 5e and PCL 6 emulations with automatic sensing and switching
- Maximum duty cycle up to 150,000 pages per month

Competitive Edge

- At up to 34 ppm, the Phaser 4500 is the fastest printer in its class
- With a powerful 400 MHz processor, the Phaser 4500, gives you a 20% performance advantage over the competition
- Benchmark print quality at True 1200 dpi, with crisp text, beautifully detailed images and excellent half tone images
- The Phaser 4500 offers true Adobe PostScript 3 versus emulations offered by the competition
- Clean-sheet engine design with a shorter paper path reduces the weight of the machine, increases first page out time by 23%, and ensures even the most complex jobs print reliably every time
- Industry leading paper input and output capacity on the base configuration
- Unsurpassed range of media handling from all trays including duplex

Features that Save Time

- Walk-up Installer allows you to go to the printer, touch a button, and let it install itself. Printer Beacon feature let's you install the printer on the Network without even knowing the printer's IP Address.
- Intuitive print driver displays print options from all trays and applications
- Enhanced PrintingScout™ provides instant, on-screen instructions when the printer needs attention throughout the entire print job
- PhaserSMART™ provides online troubleshooting to get you back to work fast
- Job Completion Notification, lets you know at your workstation when the job has been printed
- Smart Trays that know what paper size and type are loaded and automatically match the requirements of the print job
- Consumable Status provided at both the driver and the configuration pages so you never run out
- Custom Size paper handling with the ability to save pre-defined types so users don't have to re-enter the size information when using the custom media again
- High capacity toner cartridge option is more economical and requires less user intervention

Features that give you more value

- Even at 1200 dpi, the printer delivers at up to 34 ppm, giving you crisp text and beautifully detailed images.
- With a powerful 400 MHz processor, the Phaser 4500, races through long or multi-set print jobs
- Less than 8 seconds for the first-page-out time means your job will be waiting for you
- Two paper trays standard in the base configuration with a 700 sheet capacity
- Flexible media handling supports envelopes, labels or cardstock from any tray
- Edge to Edge printing and superb print quality on half tone images
- Mac friendly printer with Apple Rendezvous Support and Mac Font Management
- Built-in networking feature (only on Networked versions)

Features that Simplify Printing

- Smart Tray Selection allows you to confirm that the correct paper is loaded in the printer before sending the job
- Separation pages allows you to separate print jobs with blank sheets, making it easier to see where one job ends and the next begins
- Job Pipelining allows the printer to process multiple jobs at the same time
- Watermarks provide the ability to print text, such as "Draft" or "Confidential," in the background of every page of a document
- Booklet Printing reduces the size of each page by 50% and prints two pages per sheet. It prints the pages in the correct order so the document can be folded and stapled to form a booklet
- N-Up Printing enables printing of more than one page on a single sheet. One-up, two-up, or as many as 16-up printing on the same page. This environmentally friendly feature decreases the consumption of paper and toner
- Cover Sheets allows you to feed the first page of the document from a different media tray
- AutoFit automatically scales a page to best fit the sheet size of the media in the designated input tray
- Auto 2-sided printing allows you to print on both sides of the paper without reloading sheets

Short summary description Xerox Phaser 4500DXM Pagepack 1200 x 1200 DPI A4:
This short summary of the Xerox Phaser 4500DXM Pagepack 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Phaser 4500DXM Pagepack, Laser, 1200 x 1200 DPI, A4, 35 ppm

Long summary description Xerox Phaser 4500DXM Pagepack 1200 x 1200 DPI A4:
This is an auto-generated long summary of Xerox Phaser 4500DXM Pagepack 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Xerox Phaser 4500DXM Pagepack. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm

Printing
Colour *
No
Print technology *
Indicates the method used to print by this product.
Laser
Maximum resolution *
Maximum printing resolution.
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
35 ppm
Time to first page (black, normal)
8 s
Economical printing
Whether or not the product is equipped with features that allow economical printing.
Yes
Features
Page description languages *
PCL 6
Input & output capacity
Total input capacity *
700 sheets
Total output capacity *
500 sheets
Maximum input capacity
1250 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
1000 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
The maximum size that an image can be printed with a good resolution.
216 x 356 mm
Media types supported
The types of media which can be used with this product.
cardstock, labels, index cards, greeting cards, transparencies, envelopes
Media weight (tray 1)
60-216 gsm
Network
Embedded web server
Yes
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
64 MB
Maximum internal memory
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
512 MB
Built-in processor
Whether or not a processor is built into the device.
Yes
Processor model
The model number for the processor in a computer.
RISC
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
400 MHz
Design
Certification
FCC Part 15 Subpart B, UL listed to UL 1950, UL Certified to CSA–C22.2 No. 950-M95, FDA 21 CFR Sub J, CE Mark applicable to directives 73/23/EEC, 89/336/EEC, TUV - GS Mark, IEC 950 Second Edition (EN 60950, EN 55022)
Power
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
80 W
Power consumption (PowerSave)
18 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
15 - 85%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
20.5 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
422 x 465 x 404 mm
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Minimum system requirements
Windows 95/98/Me, Windows NT 4.x, Windows 2000/XP, MacOS 8/9/X version 10.1, Novell NetWare 3.x/4.x/5.x/6.x, UNIX (Linux 5.2+, Sun OS 4.x Sun Solaris 2.4+, DEC, HP/UX 11.x, IBM AIX 4.2+, SGI, SCO)
Power requirements
220-240 VAC, 50/60 Hz
Standard input trays
1 x 150 + 1 x 550 sheets
Networking features
Ethernet 10/100BaseTx
I/O ports
An interface on a device to which you can connect another device.
USB Parallel RJ-45
Standard media sizes
A/Letter, Legal, Executive, Statement, US Folio, A4, A5, A6, B5 JIS, B5 ISO, Index Cards
Typefaces
List of typefaces included and any qualifications.
39 PS & 81 PCL
Power consumption (active)
675 W
Brand Image Product code Product Stock Price from
Xerox Phaser 4500NM Pagepack 1200 x 1200 DPI A4 Xerox Phaser 4500NM Pagepack 1200 x 1200 DPI A4
(show image)
4500V_NM Phaser 4500NM Pagepack  — 
Xerox Phaser 4500DTM Pagepack 1200 x 1200 DPI A4 Xerox Phaser 4500DTM Pagepack 1200 x 1200 DPI A4
(show image)
4500V_DTM Phaser 4500DTM Pagepack  — 
Customer service details