This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Transparency/Label Tray 175 sheets

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Transparency/Label Tray
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
436-0411-00
Category
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7033
This statistic is based on the 96951 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:06:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Transparency/Label Tray 175 sheets :
The short editorial description of Xerox Transparency/Label Tray 175 sheets

Letter (8.5 X 11 in.) Transparency/Label Tray, 175/100 Sheet Capacity
More>>>
Xerox Transparency/Label Tray 175 sheets:
The official marketing text of Xerox Transparency/Label Tray 175 sheets as supplied by the manufacturer

Used With Phaser™ 860, Phaser 8200.

Short summary description Xerox Transparency/Label Tray 175 sheets:
This short summary of the Xerox Transparency/Label Tray 175 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Transparency/Label Tray, 175 sheets, 1.81 kg, 292 x 482 x 102 mm, 8.5" x 11"

Long summary description Xerox Transparency/Label Tray 175 sheets:
This is an auto-generated long summary of Xerox Transparency/Label Tray 175 sheets based on the first three specs of the first five spec groups.

Xerox Transparency/Label Tray. Maximum capacity: 175 sheets. Package weight: 1.81 kg, Package dimensions (WxDxH): 292 x 482 x 102 mm. Standard media sizes: 8.5" x 11"

Features
Maximum capacity
175 sheets
Standard media sizes
8.5" x 11"
Packaging data
Package weight
1.81 kg
Package dimensions (WxDxH)
292 x 482 x 102 mm