Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Media Tray - 250 Sheet 250 sheets

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Media Tray - 250 Sheet
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
436-0282-02
Category
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10332
This statistic is based on the 92232 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90142 free Open Icecat users.
Info modified on: 04 Apr 2019 08:06:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Media Tray - 250 Sheet 250 sheets :
The short editorial description of Xerox Media Tray - 250 Sheet 250 sheets

Letter (8.5 X 11 in.) Paper Tray, 250 Sheet Capacity
More>>>
Xerox Media Tray - 250 Sheet 250 sheets:
The official marketing text of Xerox Media Tray - 250 Sheet 250 sheets as supplied by the manufacturer

Used With Phaser 750, Phaser 740/740L, Phaser 550, Phaser 560.

Short summary description Xerox Media Tray - 250 Sheet 250 sheets:
This short summary of the Xerox Media Tray - 250 Sheet 250 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Media Tray - 250 Sheet, 250 sheets, 1.4 kg, 305 x 457 x 102 mm, 8.5 x 11"

Long summary description Xerox Media Tray - 250 Sheet 250 sheets:
This is an auto-generated long summary of Xerox Media Tray - 250 Sheet 250 sheets based on the first three specs of the first five spec groups.

Xerox Media Tray - 250 Sheet. Maximum capacity: 250 sheets. Package weight: 1.4 kg, Package dimensions (WxDxH): 305 x 457 x 102 mm. Standard media sizes: 8.5 x 11"

Features
Maximum capacity
Maximum number of sheets.
250 sheets
Standard media sizes
8.5 x 11"
Packaging data
Package weight
Weight of the packaged product.
1.4 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
305 x 457 x 102 mm
Country Distributor
Australia 1 distributor(s)
Customer service details
Array