Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox WorkCentre 4150/XF 600 x 600DPI Laser 43ppm

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkCentre 4150/XF
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4150_WXF
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it\'s a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device\'s convenient special functions.
multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8705
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 21 Dec 2017 17:20:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox WorkCentre 4150/XF 600 x 600DPI Laser 43ppm :
The short editorial description of Xerox WorkCentre 4150/XF 600 x 600DPI Laser 43ppm

WorkCentre 4150/XF - Print, Copy, Email, Fax
More>>>

Xerox WorkCentre 4150/XF 600 x 600DPI Laser 43ppm:
The official marketing text of Xerox WorkCentre 4150/XF 600 x 600DPI Laser 43ppm as supplied by the manufacturer
Competitive Edge
-Two-sided output is standard versus optional on competitive products.
-Large touch screen user interface is easier to read and use than those on competitive products.
-Faster first-page-out time than competitive products.
-Copier-only version is not offered by competitive products.
-Finisher is not offered by some competitive products.
-Larger hard drive than competitive products.
-Avoid bottlenecks better than competitive products with Print Around feature, which holds jobs that need resources (such as different paper size) and prints the next job in the queue.
-Route faxes to your email automatically with Fax Forward to Email feature that is not offered by competitive products.
-Finisher can staple more pages than those on competitive products.

Features that Enhance Ease-of-use
-Touch-screen control panel is easy to learn and navigate and provides access to most operations with only one touch.
-Easy to install on your network with only a few clicks.
-Access device and job status as well as accounting information from your desktop via the Xerox CentreWare® IS embedded Web server.
-Space-saving design allows for an easy fit into your crowded office space.

Features that Reduce Costs
-Choose the functions you need now to save money and then upgrade as your business grows.
-Reduce operating costs and service calls by owning one device instead of four.
-Save on paper costs with standard two-sided copying, printing, and even faxing.
-Get low cost of ownership like a copier with the benefits of a full-featured network printer.

Features that Save Time
-Fast speeds of up to 45 ppm and first-page-out time of as fast as 5 seconds keeps productivity high.
-Staple and collate with the finisher for more efficiency and convenience.
-Do multiple functions simultaneously and with great ease and reliability with this true multifunction system - not a device with functions pieced together.
-Copy both sides of an ID card or small document onto one side of a sheet of paper with ID Card Copy feature - saving time and paper.

Software Solutions
Digitize . . . Organize . . . Distribute . . . Collaborate
With digital documents, you can easily create, search, re-use, and build upon your documents. Maximize your hardware investments with innovative software solutions from Xerox and Xerox Business Partners:
-Contain costs:
-Share knowledge;
-Accelerate workflow;
-Integrate paper and electronic documents;
-Manage and distribute documents effectively.
Short summary description Xerox WorkCentre 4150/XF 600 x 600DPI Laser 43ppm:
This short summary of the Xerox WorkCentre 4150/XF 600 x 600DPI Laser 43ppm data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox WorkCentre 4150/XF, Laser, 600 x 600 DPI, Mono copying, Colour scanning, Mono faxing
Long summary description Xerox WorkCentre 4150/XF 600 x 600DPI Laser 43ppm :

Xerox WorkCentre 4150/XF. Print technology: Laser. Maximum resolution: 600 x 600 DPI. Copying: Mono copying. Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Faxing: Mono faxing. Standard output capacity: 500 sheets

This is an auto-generated long summary of Xerox WorkCentre 4150/XF 600 x 600DPI Laser 43ppm based on the first three specs of the first five spec groups.
Performance
Print technology *
Indicates the method used to print by this product.
Laser
Printing *
Producing a paper copy of information stored on a computer.
No
Copying *
Description of copying function (colour or monochrome).
Mono copying
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Colour scanning
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
Mono faxing
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
200000 pages per month
Digital sender *
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
400 MHz
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
43 ppm
Maximum resolution *
Maximum printing resolution.
600 x 600 DPI
Time to first page (black, normal)
8 s
Copying
Maximum copy resolution *
The greatest amount of detail that can be produced by a copy of a document.
600 x 600 DPI
Time to first copy (black, normal)
5 s
Fax
Modem speed
The speed at which data is transferred by a modem.
33.6 Kbit/s
Input capacity
Auto document feeder (ADF) input capacity
Number of sheets this product can hold in its ADF tray; expressed in sheets
2100 sheets
Output capacity
Standard output capacity *
The normal capacity for outputs for this product.
500 sheets
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Storage
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
256 MB
Internal storage capacity
The amount e.g of data which can be stored inside the device.
40 GB
Power
Power consumption (average operating) *
748 W
Power consumption (PowerSave)
32.5 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
60 kg
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 32 °C
Recommended operating temperature range (T-T)
16 - 30 °C
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
1118 x 483 x 610 mm
Power requirements
240 V, 50/60 Hz
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Copy, Fax, Scan
Colour all-in-one functions
Scan, N
X