Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Pro-explore paper A4 inkjet paper

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro-explore paper A4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40L99519
Category
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
printing paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4623
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 31 Mar 2017 19:06:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Pro-explore paper A4 inkjet paper :
The short editorial description of Xerox Pro-explore paper A4 inkjet paper

Pro-explore paper A4, 90g/m²
More>>>

Xerox Pro-explore paper A4 inkjet paper:
The official marketing text of Xerox Pro-explore paper A4 inkjet paper as supplied by the manufacturer
Pro-Explore is a high white smooth pigmented paper suitable for all high speed black and white and full colour printers and copiers. Its special surface treatment and even formation makes it an excellent choice for achieving top quality prints and copies.
Short summary description Xerox Pro-explore paper A4 inkjet paper:
This short summary of the Xerox Pro-explore paper A4 inkjet paper data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Pro-explore paper A4, 8 - 80%, 5 - 35 °C, 500 sheets, 40.8 kg (90 lbs)
Long summary description Xerox Pro-explore paper A4 inkjet paper :

Xerox Pro-explore paper A4. Media sheets per package: 500 sheets, Supported media weight (imperial): 40.8 kg (90 lbs)

This is an auto-generated long summary of Xerox Pro-explore paper A4 inkjet paper based on the first three specs of the first five spec groups.
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Other features
Media sheets per package
Number of media (paper or film) sheets in package.
500 sheets
Supported media weight (imperial)
40.8 kg (90 lbs)
X