Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 3M2000 Letter (215.9×279.4 mm) White printing paper

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3M2000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3M2000
Category
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
printing paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12142
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 16 Dec 2017 15:10:10
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Xerox 3M2000 Letter (215.9×279.4 mm) White printing paper:
This short summary of the Xerox 3M2000 Letter (215.9×279.4 mm) White printing paper data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox 3M2000, Letter (215.9×279.4 mm), Universal, White, 75 g/m²
Long summary description Xerox 3M2000 Letter (215.9×279.4 mm) White printing paper :

Xerox 3M2000. Paper size: Letter (215.9×279.4 mm), Recommended usage: Universal, Colour of product: White

This is an auto-generated long summary of Xerox 3M2000 Letter (215.9×279.4 mm) White printing paper based on the first three specs of the first five spec groups.
Features
Paper size *
The size of the paper e.g. A4, A3.
Letter (215.9×279.4 mm)
Recommended usage *
What the product should be used for, and how it should be used (e.g. ambient temperature).
Universal
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Features
Media weight *
The weight of the media used with this product.
75 g/m²
Other features
Printing material whiteness
Color measurement of media's surface and test method
92 GE
X