Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Copy Cartridge Original

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Copy Cartridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13R55
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8853
This statistic is based on the 92164 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90084 free Open Icecat users.
Info modified on: 04 Apr 2019 08:06:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Copy Cartridge Original :
The short editorial description of Xerox Copy Cartridge Original

Copy Cartridge - 13R55 -
More>>>
Xerox Copy Cartridge Original:
The official marketing text of Xerox Copy Cartridge Original as supplied by the manufacturer

-For copier models 5009, 5009R/E, 5307, 5308, 5309 and 5310.
-Average yield: up to 12,000 copies at 5% area coverage.

Short summary description Xerox Copy Cartridge Original:
This short summary of the Xerox Copy Cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Copy Cartridge, Original

Long summary description Xerox Copy Cartridge Original:
This is an auto-generated long summary of Xerox Copy Cartridge Original based on the first three specs of the first five spec groups.

Xerox Copy Cartridge. Type: Original

Features
Type *
Characteristics of the device.
Original
Colour
The main colour of the product.
No
Other features
Page yield footnote
Footnote related to page yield, i.e. the number of pages A4 that can be printed with the product. Standard this is measured with a coverage of the page of 5%. In case of coulour printing, often a coverage of 15% is taken. When this percentage is different, this is indicated.
12000
Customer service details
Array