Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 110V , Phaser 7760 fuser 100000 pages

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
110V Fuser, Phaser 7760
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
115R00049
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0095205224085
Category
Devices in laser printers or photocopiers which melts the toner onto the paper.
Fusers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18452
This statistic is based on the 92164 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90084 free Open Icecat users.
Info modified on: 04 Apr 2019 08:06:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox 110V , Phaser 7760 fuser 100000 pages :
The short editorial description of Xerox 110V , Phaser 7760 fuser 100000 pages

110V Fuser, Phaser 7760
More>>>
Xerox 110V , Phaser 7760 fuser 100000 pages:
The official marketing text of Xerox 110V , Phaser 7760 fuser 100000 pages as supplied by the manufacturer

Designed and life-tested for reliable, consistent performance, this modern, oil-less fuser is engineered to ensure flawless interaction with other Xerox supplies. Xerox supplies are simple to replace—leaving you with fewer hassles and more time to produce brilliant prints.

Short summary description Xerox 110V , Phaser 7760 fuser 100000 pages:
This short summary of the Xerox 110V , Phaser 7760 fuser 100000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 110V Fuser, Phaser 7760, 100000 pages, 3.62 kg, 253 x 584 x 203 mm

Long summary description Xerox 110V , Phaser 7760 fuser 100000 pages:
This is an auto-generated long summary of Xerox 110V , Phaser 7760 fuser 100000 pages based on the first three specs of the first five spec groups.

Xerox 110V Fuser, Phaser 7760. Page yield: 100000 pages. Package weight: 3.62 kg, Package dimensions (WxDxH): 253 x 584 x 203 mm

Features
Page yield
How many pages can be produced.
100000 pages
Packaging data
Package weight
Weight of the packaged product.
3.62 kg
Packaging data
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
253 x 584 x 203 mm
Technical details
Technical features
110V
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)
Australia 2 distributor(s)
Customer service details
Array