Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Fuser for Phaser 7750

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fuser for Phaser 7750
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
115-R000-26
Category
Components needed to build a printer.
printer kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7051
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 31 Mar 2017 19:06:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Fuser for Phaser 7750 :
The short editorial description of Xerox Fuser for Phaser 7750

Fuser for Phaser 7750
More>>>

Xerox Fuser for Phaser 7750:
The official marketing text of Xerox Fuser for Phaser 7750 as supplied by the manufacturer
- Easy-to-replace Fuser
- Designed to provide exceptional value, reliability and outstanding print quality
- Configuration assists high-speed, single pass printing
Short summary description Xerox Fuser for Phaser 7750:
This short summary of the Xerox Fuser for Phaser 7750 data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Fuser for Phaser 7750, 5 - 35 °C, 8 - 80%
Long summary description Xerox Fuser for Phaser 7750 :

Xerox Fuser for Phaser 7750

This is an auto-generated long summary of Xerox Fuser for Phaser 7750 based on the first three specs of the first five spec groups.
Features
Page yield footnote
Footnote related to page yield, i.e. the number of pages A4 that can be printed with the product. Standard this is measured with a coverage of the page of 5%. In case of coulour printing, often a coverage of 15% is taken. When this percentage is different, this is indicated.
60000
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
8 - 80%
Brand Image Product code Product Stock Price from
Xerox Phaser 7750B > 7750DN Upgrade Xerox Phaser 7750B > 7750DN Upgrade
(show image)
097S03184 Phaser 7750B > 7750DN Upgrade EUR 1286,20
(excl. VAT)
EUR 1350,51 (incl. VAT)
X