location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox MAINTENANCE KIT

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MAINTENANCE KIT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
113R00736
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205731583 show
Category:
Components needed to build a printer.
Printer Kits Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 254431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2023 04:18:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Xerox MAINTENANCE KIT
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Black
  • - 30000 pages
  • - Grey
Long product name Xerox MAINTENANCE KIT :
The long product name of Xerox MAINTENANCE KIT. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Extended-Capacity Maintenance Kit, Phaser 8860MFP
More>>>
Xerox MAINTENANCE KIT:
The official description of Xerox MAINTENANCE KIT as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Xerox maintenance items are designed to keep your Xerox equipment operating efficiently and delivering the best quality.

Short summary description Xerox MAINTENANCE KIT:
This short summary of the Xerox MAINTENANCE KIT data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox MAINTENANCE KIT, Black, 30000 pages, Grey, Malaysia, Phaser 8860MFP, Phaser 8860, 839.1 g

Long summary description Xerox MAINTENANCE KIT:
This is an auto-generated long summary of Xerox MAINTENANCE KIT based on the first three specs of the first five spec groups.

Xerox MAINTENANCE KIT. Printing colours: Black, Page yield: 30000 pages, Product colour: Grey. Package weight: 839.1 g, Package width: 110 mm, Package depth: 390 mm. Export Control Classification Number (ECCN): EAR99

Features
Printing colours
Black
Page yield
30000 pages
Product colour
Grey
Country of origin
Malaysia
Compatibility
Phaser 8860MFP, Phaser 8860
Packaging data
Package weight
839.1 g
Packaging data
Package width
110 mm
Package depth
390 mm
Package height
100 mm
Logistics data
Export Control Classification Number (ECCN)
EAR99
Harmonized System (HS) code
84439990
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 5 distributor(s)
Polska 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
México 1 distributor(s)