Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox High Capacity Black Toner, 4500 pages

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High Capacity Black Toner, 4500 pages
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
113R00692
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0095205219449
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195053
This statistic is based on the 90322 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88297 free Open Icecat users.
Info modified on: 21 May 2019 13:09:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2,0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Buyer beware. Clone cartridges are not what they appear to be (0,2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Xerox High Capacity Black Toner, 4500 pages :
The short editorial description of Xerox High Capacity Black Toner, 4500 pages

High Capacity Black Toner, 4500 pages
More>>>
Xerox High Capacity Black Toner, 4500 pages:
The official marketing text of Xerox High Capacity Black Toner, 4500 pages as supplied by the manufacturer

Black High-Capacity Toner Cartridge, Phaser 6120
Genuine XEROX high-capacity toner cartridges ensure extraordinary print quality, superior reliability and competitive cost-per-page. Xerox high-capacity toner cartridges for the Xerox Phaser(TM) 6120 printer give you more for the money, printing up to 4,500 pages (at 5% average page coverage). This toner is also specially formulated for increased print consistency and continuity even on rough papers. For performance, reliability, and quality you can count on page after page, trust Genuine XEROX supplies every time. Genuine Xerox printers and supplies-They're Made for Each Other(TM).

Short summary description Xerox High Capacity Black Toner, 4500 pages:
This short summary of the Xerox High Capacity Black Toner, 4500 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox High Capacity Black Toner, 4500 pages, 4500 pages, Black, 1 pc(s)

Long summary description Xerox High Capacity Black Toner, 4500 pages:
This is an auto-generated long summary of Xerox High Capacity Black Toner, 4500 pages based on the first three specs of the first five spec groups.

Xerox High Capacity Black Toner, 4500 pages. Black toner page yield: 4500 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Genuine Xerox® Supplies
Genuine Xerox® Supplies

Xerox is a leader in toner technology. We know about colour. So when your printer next needs a top up, stick with Xerox Genuine Supplies. They won’t let you down.

We've earned our stripes
We've earned our stripes

At Xerox, it’s in our nature to care about quality. When you print with Genuine Xerox Toners, results are spot-on, colours are vibrant and edges are sharp. With 70 years’ experience – it’s something you can rely on.

Capture every detail
Capture every detail

Print with Genuine Xerox Toner on your Xerox printer and wave goodbye to washed out colours. Keep your print fresh and clear with Xerox.

We keep our promise
We keep our promise

Printing with anything other than Genuine Xerox Supplies only leads to tears. Other cartridges will save you pennies, but can you rely on them, day after day?

Make every delivery a special occasion
Make every delivery a special occasion

You don’t realise just how much care goes into a Genuine Xerox Toner Cartridge until you try a cheaper option. Only Xerox supplies bring out vibrant colours time after time.

Don’t leave it to chance
Don’t leave it to chance

What you pay for a replacement toner cartridge is not the end of the story. With Genuine Xerox Supplies your money goes further, printing more winners – every time.

Features
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Black
Brand compatibility *
What other brands this brand can be used with.
Xerox
Compatibility *
The other products, software and hardware this product can be used with.
Phaser 6115MFP 6120V_N
Quantity per pack *
1 pc(s)
Black toner page yield *
4500 pages
Country of origin
Country where the device is made.
Japan
Certification
ISO/IEC STD 19798
Weight & dimensions
Width
The measurement or extent of something from side to side.
195 mm
Depth
The distance from the front to the back of something.
465 mm
Height
The measurement of the product from head to foot or from base to top.
120 mm
Package width
The distance from one side of the packaging to the other.
125 mm
Package height
The distance from the top to the bottom of the packaging.
190 mm
Package weight
Weight of the packaged product.
907 g
Other features
Package length
47 cm
Product colour
The colour e.g. red, blue, green, black, white.
Black
Country Distributor
Nederland 3 distributor(s)
United Kingdom 11 distributor(s)
Portugal 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 3 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
Polska 1 distributor(s)
Deutschland 4 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Switzerland 2 distributor(s)
Chile 1 distributor(s)
Perú 1 distributor(s)
Danmark 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Bulgaria 1 distributor(s)
Customer service details