This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Standard Cyan Toner, 1500 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standard Cyan Toner, 1500 pages
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
113R00689
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205219418
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154267
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:27:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Buyer beware. Clone cartridges are not what they appear to be (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Xerox Standard Cyan Toner, 1500 pages :
The short editorial description of Xerox Standard Cyan Toner, 1500 pages

Standard Cyan Toner, 1500 pages
More>>>
Xerox Standard Cyan Toner, 1500 pages:
The official marketing text of Xerox Standard Cyan Toner, 1500 pages as supplied by the manufacturer

Cyan Standard-Capacity Toner Cartridge, Phaser 6120
Specially formulated for increased print consistency and continuity even on rough papers, Xerox standard-capacity toner cartridges ensure extraordinary print quality and superior reliability. This cartridge prints up to 1,500 pages (at 5% average area coverage) and can be used with Xerox Phaser(TM) 6120 color printers. For performance, reliability, and quality you can count on page after page, trust Genuine XEROX supplies every time. Genuine Xerox printers and supplies - They're Made for Each Other(TM).

Short summary description Xerox Standard Cyan Toner, 1500 pages:
This short summary of the Xerox Standard Cyan Toner, 1500 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Standard Cyan Toner, 1500 pages, 1500 pages, Cyan, 1 pc(s)

Long summary description Xerox Standard Cyan Toner, 1500 pages:
This is an auto-generated long summary of Xerox Standard Cyan Toner, 1500 pages based on the first three specs of the first five spec groups.

Xerox Standard Cyan Toner, 1500 pages. Colour toner page yield: 1500 pages, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Genuine Xerox® Supplies
Genuine Xerox® Supplies

Xerox is a leader in toner technology. We know about colour. So when your printer next needs a top up, stick with Xerox Genuine Supplies. They won’t let you down.

We've earned our stripes
We've earned our stripes

At Xerox, it’s in our nature to care about quality. When you print with Genuine Xerox Toners, results are spot-on, colours are vibrant and edges are sharp. With 70 years’ experience – it’s something you can rely on.

Capture every detail
Capture every detail

Print with Genuine Xerox Toner on your Xerox printer and wave goodbye to washed out colours. Keep your print fresh and clear with Xerox.

We keep our promise
We keep our promise

Printing with anything other than Genuine Xerox Supplies only leads to tears. Other cartridges will save you pennies, but can you rely on them, day after day?

Make every delivery a special occasion
Make every delivery a special occasion

You don’t realise just how much care goes into a Genuine Xerox Toner Cartridge until you try a cheaper option. Only Xerox supplies bring out vibrant colours time after time.

Don’t leave it to chance
Don’t leave it to chance

What you pay for a replacement toner cartridge is not the end of the story. With Genuine Xerox Supplies your money goes further, printing more winners – every time.

Features
Compatibility *
Phaser 6115MFP 6120V_N
Quantity per pack *
1 pc(s)
Colour toner page yield
1500 pages
Type *
Original
Printing colours *
Cyan
Brand compatibility *
Xerox
Country of origin
Japan
Certification
ISO/IEC STD 19798
Weight & dimensions
Width
190 mm
Depth
460 mm
Height
125 mm
Package width
121 mm
Package height
184 mm
Package type
Box
Other features
Package length
47 cm
Product colour
Black
Country Distributor
Polska 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)