Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 500 Sheets Media Tray

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500 Sheets Media Tray
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
109R00504
Category
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6649
This statistic is based on the 92193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90109 free Open Icecat users.
Info modified on: 04 Apr 2019 08:06:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox 500 Sheets Media Tray :
The short editorial description of Xerox 500 Sheets Media Tray

Adjustable Paper Tray
More>>>
Xerox 500 Sheets Media Tray:
The official marketing text of Xerox 500 Sheets Media Tray as supplied by the manufacturer

Used With DocuPrint N4525.

Short summary description Xerox 500 Sheets Media Tray:
This short summary of the Xerox 500 Sheets Media Tray data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 500 Sheets Media Tray, 500 sheets, 4.54 kg, 609 x 635 x 228 mm, 11 x 17"

Long summary description Xerox 500 Sheets Media Tray:
This is an auto-generated long summary of Xerox 500 Sheets Media Tray based on the first three specs of the first five spec groups.

Xerox 500 Sheets Media Tray. Maximum capacity: 500 sheets. Package weight: 4.54 kg, Package dimensions (WxDxH): 609 x 635 x 228 mm. Standard media sizes: 11 x 17"

Features
Maximum capacity
Maximum number of sheets.
500 sheets
Standard media sizes
11 x 17"
Packaging data
Package weight
Weight of the packaged product.
4.54 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
609 x 635 x 228 mm
Customer service details
Array