location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Maintenance Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Maintenance Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
108R675
Category:
Components needed to build a printer.
Printer Kits Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15672
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:59:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Maintenance Kit :
The long product name of Xerox Maintenance Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Standard-Capacity Maintenance Kit, Phaser 8500/8550
More>>>
Xerox Maintenance Kit:
The official description of Xerox Maintenance Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This easy-to-replace maintenance kit will keep your Xerox Phaser color printer operating flawlessly. A lower unit cost alternative to the extended-capacity maintenance kit, this product is the only maintenance item that requires replacement—leaving you with fewer hassles and more time for carefree color printing.

Short summary description Xerox Maintenance Kit:
This short summary of the Xerox Maintenance Kit data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Maintenance Kit, Phaser 8500, 757 g, 111 x 393 x 101 mm, 10000 sheets

Long summary description Xerox Maintenance Kit:
This is an auto-generated long summary of Xerox Maintenance Kit based on the first three specs of the first five spec groups.

Xerox Maintenance Kit. Compatibility: Phaser 8500. Weight: 757 g, Dimensions (WxDxH): 111 x 393 x 101 mm. Media sheets per package: 10000 sheets

Features
Compatibility
Phaser 8500
Weight & dimensions
Weight
757 g
Weight & dimensions
Dimensions (WxDxH)
111 x 393 x 101 mm
Other features
Media sheets per package
10000 sheets