Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 108R00909 Cartridge 2500pages Black laser toner & cartridge

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
108R00909
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
108R00909
Category
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 37722
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 05 Dec 2017 15:46:11
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Xerox 108R00909 Cartridge 2500pages Black laser toner & cartridge :
The short editorial description of Xerox 108R00909 Cartridge 2500pages Black laser toner & cartridge

108R00909, 2.5K Capacity Print Cartridge, Black
More>>>

Xerox 108R00909 Cartridge 2500pages Black laser toner & cartridge:
The official marketing text of Xerox 108R00909 Cartridge 2500pages Black laser toner & cartridge as supplied by the manufacturer
2.5K Capacity Print Cartridge for Phaser 3140/3155
Xerox 2.5K Capacity Print Cartridge for Phaser 3140/3155 is specially formulated and tested to provide the best image quality and most reliable printing you can count on page after page. Xerox Genuine Supplies and Xerox equipment are made for each other. Accept no imitations.
Short summary description Xerox 108R00909 Cartridge 2500pages Black laser toner & cartridge:
This short summary of the Xerox 108R00909 Cartridge 2500pages Black laser toner & cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox 108R00909, Laser cartridge, 2500 pages, Black, 1 pc(s)
Long summary description Xerox 108R00909 Cartridge 2500pages Black laser toner & cartridge :

Xerox 108R00909. Type: Laser cartridge, Page yield: 2500 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

This is an auto-generated long summary of Xerox 108R00909 Cartridge 2500pages Black laser toner & cartridge based on the first three specs of the first five spec groups.
Features
Printing colours *
The colours that can be produced by the printer.
Black
Compatibility *
The other products, software and hardware this product can be used with.
Phaser 3140 / 3155, Phaser 3160
Quantity per pack *
1 pc(s)
Type
Characteristics of the device.
Laser cartridge
Features
Page yield
How many pages can be produced.
2500 pages
Print technology
Indicates the method used to print by this product.
Laser
Packaging data
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
190.5 x 88.9 x 348 mm
Package weight
Weight of the packaged product.
1.18 kg
Country Distributor
United Kingdom 2 distributor(s)
Polska 1 distributor(s)
Czech Republic 1 distributor(s)
Türkiye 1 distributor(s)
Perú 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 1 distributor(s)
Australia 1 distributor(s)
Bulgaria 1 distributor(s)
X