location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Staple Cartridge (20 Sheet Convenience Stapler)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Staple Cartridge (20 Sheet Convenience Stapler)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
108R00823
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205740660 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 226504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2024 07:03:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Xerox Staple Cartridge (20 Sheet Convenience Stapler)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Capacity: 3000 Pages
  • - Compatible With: ColorQube™ 8700​/​8900, Phaser™ 3635MFP, WorkCentre® 3655​/​3655i​/​6655​/​6655i, WorkCentre™ 4250
Long product name Xerox Staple Cartridge (20 Sheet Convenience Stapler) :
The long product name of Xerox Staple Cartridge (20 Sheet Convenience Stapler). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Staple Cartridge (20 Sheet Convenience Stapler)
More>>>
Xerox Staple Cartridge (20 Sheet Convenience Stapler):
The official description of Xerox Staple Cartridge (20 Sheet Convenience Stapler) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Xerox offers these supplies developed specifically to keep your Xerox equipment operating at peak performance.

Short summary description Xerox Staple Cartridge (20 Sheet Convenience Stapler):
This short summary of the Xerox Staple Cartridge (20 Sheet Convenience Stapler) data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Staple Cartridge (20 Sheet Convenience Stapler), 3000 staples, Xerox, Fixing, Metal, Laser, Xerox Phaser 3635MFP, ColorQube 8700, WorkCentre 3655, ColorQube 8900, WorkCentre 6655

Long summary description Xerox Staple Cartridge (20 Sheet Convenience Stapler):
This is an auto-generated long summary of Xerox Staple Cartridge (20 Sheet Convenience Stapler) based on the first three specs of the first five spec groups.

Xerox Staple Cartridge (20 Sheet Convenience Stapler). Capacity: 3000 staples, Brand compatibility: Xerox, Staple purpose: Fixing. Quantity per pack: 1 pc(s), Package width: 57.1 mm, Package depth: 107.9 mm

Features
Capacity *
3000 staples
Staple purpose
Fixing
Material
Metal
Print technology
Laser
Brand compatibility *
Xerox
Compatibility
Xerox Phaser 3635MFP, ColorQube 8700, WorkCentre 3655, ColorQube 8900, WorkCentre 6655
Features
Country of origin
Sweden
Packaging data
Quantity per pack *
1 pc(s)
Package width
57.1 mm
Package depth
107.9 mm
Package height
63.5 mm
Package weight
113.4 g
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Polska 1 distributor(s)
Österreich 2 distributor(s)
México 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
United States 1 distributor(s)