location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Magenta Drum Cartridge (30000 pages)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magenta Drum Cartridge (30000 pages)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
108R00776
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205740073 show
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Dec 2023 03:52:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Xerox Magenta Drum Cartridge (30000 pages)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Capacity: 30000 Pages
  • - Compatible with: WorkCentre™ 6400
Long product name Xerox Magenta Drum Cartridge (30000 pages) :
The long product name of Xerox Magenta Drum Cartridge (30000 pages). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Magenta Drum Cartridge (30000 pages)
More>>>
Xerox Magenta Drum Cartridge (30000 pages):
The official description of Xerox Magenta Drum Cartridge (30000 pages) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Xerox maintenance items are designed to keep your Xerox equipment operating efficiently and delivering the best quality.

Short summary description Xerox Magenta Drum Cartridge (30000 pages):
This short summary of the Xerox Magenta Drum Cartridge (30000 pages) data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Magenta Drum Cartridge (30000 pages), Original, Xerox, WorkCentre 6400, 1 pc(s), 30000 pages, Laser printing

Long summary description Xerox Magenta Drum Cartridge (30000 pages):
This is an auto-generated long summary of Xerox Magenta Drum Cartridge (30000 pages) based on the first three specs of the first five spec groups.

Xerox Magenta Drum Cartridge (30000 pages). Type: Original, Brand compatibility: Xerox, Compatibility: WorkCentre 6400. Package width: 165.1 mm, Package depth: 501.6 mm, Package height: 203.2 mm. Export Control Classification Number (ECCN): EAR99. Page yield (colour): 30000 pages

Features
Print technology
Laser printing
Printing colours
Magenta
Compatibility *
WorkCentre 6400
Type *
Original
Brand compatibility *
Xerox
Quantity per pack *
1 pc(s)
Multipack *
No
Page yield *
30000 pages
Product colour
Black, Yellow
Country of origin
China
Weight & dimensions
Package width
165.1 mm
Package depth
501.6 mm
Package height
203.2 mm
Package weight
1.52 kg
Logistics data
Export Control Classification Number (ECCN)
EAR99
Harmonized System (HS) code
84439990
Other features
Page yield (colour)
30000 pages
Country Distributor
España 1 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 6 distributor(s)
Polska 1 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
United States 1 distributor(s)