Xerox logo

Xerox Cyan Drum Cartridge (30000 pages)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155748
Info modified on:
04 Dec 2023, 03:52:12
Bullet Points Xerox Cyan Drum Cartridge (30000 pages):
  • - Capacity: 30000 Pages
  • - Compatible with: WorkCentre™ 6400
Long product name Xerox Cyan Drum Cartridge (30000 pages):

Cyan Drum Cartridge (30000 pages)

Xerox Cyan Drum Cartridge (30000 pages):

Xerox maintenance items are designed to keep your Xerox equipment operating efficiently and delivering the best quality.

Short summary description Xerox Cyan Drum Cartridge (30000 pages):

Xerox Cyan Drum Cartridge (30000 pages), Original, Xerox, WorkCentre 6400, 1 pc(s), 30000 pages, Laser printing

Long summary description Xerox Cyan Drum Cartridge (30000 pages):

Xerox Cyan Drum Cartridge (30000 pages). Type: Original, Brand compatibility: Xerox, Compatibility: WorkCentre 6400. Package width: 165.1 mm, Package depth: 501.6 mm, Package height: 203.2 mm. Page yield (colour): 30000 pages. Export Control Classification Number (ECCN): EAR99

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.