location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox BLACK DRUM CARTRIDGE

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BLACK DRUM CARTRIDGE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
108R00774
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205740097 show
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139147
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2023 04:16:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Xerox BLACK DRUM CARTRIDGE
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Laser printing
  • - Brand compatibility: Xerox
  • - 30000 pages
  • - Printing colours: Black
  • - 1 pc(s)
Long product name Xerox BLACK DRUM CARTRIDGE :
The long product name of Xerox BLACK DRUM CARTRIDGE. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Black Drum Cartridge (30000 pages)
More>>>
Short summary description Xerox BLACK DRUM CARTRIDGE:
This short summary of the Xerox BLACK DRUM CARTRIDGE data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox BLACK DRUM CARTRIDGE, Original, Xerox, WorkCentre 6400, 1 pc(s), 30000 pages, Laser printing

Long summary description Xerox BLACK DRUM CARTRIDGE:
This is an auto-generated long summary of Xerox BLACK DRUM CARTRIDGE based on the first three specs of the first five spec groups.

Xerox BLACK DRUM CARTRIDGE. Type: Original, Brand compatibility: Xerox, Compatibility: WorkCentre 6400. Package width: 205 mm, Package depth: 490 mm, Package height: 165 mm. Export Control Classification Number (ECCN): EAR99. Page yield (black): 30000 pages

Features
Print technology
Laser printing
Printing colours
Black
Compatibility *
WorkCentre 6400
Type *
Original
Brand compatibility *
Xerox
Quantity per pack *
1 pc(s)
Multipack *
No
Page yield *
30000 pages
Product colour
Black, Yellow
Country of origin
China
Weight & dimensions
Package width
205 mm
Package depth
490 mm
Package height
165 mm
Package weight
1.52 kg
Logistics data
Export Control Classification Number (ECCN)
EAR99
Harmonized System (HS) code
84439990
Other features
Page yield (black)
30000 pages
Brand Image Product code Product Stock Price from
Xerox Yellow Drum Cartridge (30000 pages) Xerox Yellow Drum Cartridge (30000 pages)
(show image)
108R00777 Yellow Drum Cartridge (30000 pages)
Country Distributor
Portugal 2 distributor(s)
España 1 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 4 distributor(s)
Polska 1 distributor(s)
Switzerland 1 distributor(s)
México 1 distributor(s)
Belgium 1 distributor(s)
Suomi 2 distributor(s)
United States 1 distributor(s)