Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Maintenance Kit

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Maintenance Kit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
108R00600
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0095205770582
Category
Components needed to build a printer.
Printer Kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12424
This statistic is based on the 92193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90109 free Open Icecat users.
Info modified on: 04 Apr 2019 08:06:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Maintenance Kit :
The short editorial description of Xerox Maintenance Kit

Maintenance Kit, 110V, Phaser 4500
More>>>
Xerox Maintenance Kit:
The official marketing text of Xerox Maintenance Kit as supplied by the manufacturer

This easy-to-replace maintenance kit will keep your Xerox PhaserTM printer operating flawlessly.

Short summary description Xerox Maintenance Kit:
This short summary of the Xerox Maintenance Kit data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Maintenance Kit, 3.17 kg, 203 x 457 x 215 mm, 110V, 200000 pages, 203.2 x 457.2 x 215.9 mm (8 x 18 x 8.5")

Long summary description Xerox Maintenance Kit:
This is an auto-generated long summary of Xerox Maintenance Kit based on the first three specs of the first five spec groups.

Xerox Maintenance Kit. Package weight: 3.17 kg. Package dimensions (WxDxH): 203 x 457 x 215 mm, Power supply type: 110V, Approximate page yield (A4, colour): 200000 pages

Packaging data
Package weight
Weight of the packaged product.
3.17 kg
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
203 x 457 x 215 mm
Other features
Approximate page yield (A4, colour)
Approximate number of pages that can be printed with at least 5% coverage.
200000 pages
Power supply type
The type of power supply which this product uses.
110V
Package dimensions (W x D x H)
203.2 x 457.2 x 215.9 mm (8 x 18 x 8.5")
Country Distributor
Nederland 1 distributor(s)
United States 1 distributor(s)
Australia 2 distributor(s)
Customer service details
Array