Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Transfer Roller for Phaser 7750/7760 100000pages

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Transfer Roller for Phaser 7750/7760
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
108-R005-79
Category
Component in laser printers which is coated in toner particles which stick to the drum.
printer rollers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7213
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 31 Mar 2017 19:06:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Transfer Roller for Phaser 7750/7760 100000pages :
The short editorial description of Xerox Transfer Roller for Phaser 7750/7760 100000pages

Transfer Roller for Phaser 7750/7760
More>>>

Xerox Transfer Roller for Phaser 7750/7760 100000pages:
The official marketing text of Xerox Transfer Roller for Phaser 7750/7760 100000pages as supplied by the manufacturer
- Easy-to-replace Transfer Roller
- Designed to provide exceptional value, reliability and outstanding print quality
- Configuration assists high-speed, single pass printing
Short summary description Xerox Transfer Roller for Phaser 7750/7760 100000pages:
This short summary of the Xerox Transfer Roller for Phaser 7750/7760 100000pages data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Transfer Roller for Phaser 7750/7760, 100000 pages, 210.819 x 507.999 x 162.559 mm, 1.68 kg
Long summary description Xerox Transfer Roller for Phaser 7750/7760 100000pages :

Xerox Transfer Roller for Phaser 7750/7760. Page yield: 100000 pages. Dimensions (WxDxH): 210.819 x 507.999 x 162.559 mm, Weight: 1.68 kg

This is an auto-generated long summary of Xerox Transfer Roller for Phaser 7750/7760 100000pages based on the first three specs of the first five spec groups.
Print quality
Page yield
How many pages can be produced.
100000 pages
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
210.819 x 507.999 x 162.559 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.68 kg
Technical details
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
X