Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Waste Cartridge for Phaser 7750/7760 27000pages

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Waste Cartridge for Phaser 7750/7760
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
108-R005-75
Category
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8179
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 15 Dec 2017 02:49:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Waste Cartridge for Phaser 7750/7760 27000pages :
The short editorial description of Xerox Waste Cartridge for Phaser 7750/7760 27000pages

Waste Cartridge for Phaser 7750/7760
More>>>

Xerox Waste Cartridge for Phaser 7750/7760 27000pages:
The official marketing text of Xerox Waste Cartridge for Phaser 7750/7760 27000pages as supplied by the manufacturer
Engineered specifically for unparalleled performance with the Phaser™ 7750 and 7760 Color Printers, our waste toner cartridges collect excess toner, delivering flawless, uninterrupted printing. Xerox waste toner cartridges are simple to replace — leaving you with fewer hassles and more time to produce brilliant prints.
Short summary description Xerox Waste Cartridge for Phaser 7750/7760 27000pages:
This short summary of the Xerox Waste Cartridge for Phaser 7750/7760 27000pages data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Waste Cartridge for Phaser 7750/7760, 27000 pages
Long summary description Xerox Waste Cartridge for Phaser 7750/7760 27000pages :

Xerox Waste Cartridge for Phaser 7750/7760. Page yield: 27000 pages

This is an auto-generated long summary of Xerox Waste Cartridge for Phaser 7750/7760 27000pages based on the first three specs of the first five spec groups.
Features
Compatibility *
The other products, software and hardware this product can be used with.
Phaser 7750/7760
Page yield
How many pages can be produced.
27000 pages
Print technology
Indicates the method used to print by this product.
Laser
Colour
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
8 - 80%
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
121.919 x 546.099 x 180.339 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
816.4 g
X