Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Black Toner Cartridge, Phaser 6125

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Toner Cartridge, Phaser 6125
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
106R01334
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0095205737745
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177618
This statistic is based on the 88728 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86726 free Open Icecat users.
Info modified on: 28 May 2019 09:55:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2,0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Buyer beware. Clone cartridges are not what they appear to be (0,2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Xerox Black Toner Cartridge, Phaser 6125 :
The short editorial description of Xerox Black Toner Cartridge, Phaser 6125

Black Toner Cartridge, Phaser 6125
More>>>
Short summary description Xerox Black Toner Cartridge, Phaser 6125:
This short summary of the Xerox Black Toner Cartridge, Phaser 6125 data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Black Toner Cartridge, Phaser 6125, 2000 pages, Black

Long summary description Xerox Black Toner Cartridge, Phaser 6125:
This is an auto-generated long summary of Xerox Black Toner Cartridge, Phaser 6125 based on the first three specs of the first five spec groups.

Xerox Black Toner Cartridge, Phaser 6125. Black toner page yield: 2000 pages, Printing colours: Black

Genuine Xerox® Supplies
Genuine Xerox® Supplies

Xerox is a leader in toner technology. We know about colour. So when your printer next needs a top up, stick with Xerox Genuine Supplies. They won’t let you down.

We've earned our stripes
We've earned our stripes

At Xerox, it’s in our nature to care about quality. When you print with Genuine Xerox Toners, results are spot-on, colours are vibrant and edges are sharp. With 70 years’ experience – it’s something you can rely on.

Capture every detail
Capture every detail

Print with Genuine Xerox Toner on your Xerox printer and wave goodbye to washed out colours. Keep your print fresh and clear with Xerox.

We keep our promise
We keep our promise

Printing with anything other than Genuine Xerox Supplies only leads to tears. Other cartridges will save you pennies, but can you rely on them, day after day?

Make every delivery a special occasion
Make every delivery a special occasion

You don’t realise just how much care goes into a Genuine Xerox Toner Cartridge until you try a cheaper option. Only Xerox supplies bring out vibrant colours time after time.

Don’t leave it to chance
Don’t leave it to chance

What you pay for a replacement toner cartridge is not the end of the story. With Genuine Xerox Supplies your money goes further, printing more winners – every time.

Features
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Black
Print technology *
Indicates the method used to print by this product.
Laser printing
Compatibility *
The other products, software and hardware this product can be used with.
6125V_N
Black toner page yield *
2000 pages
Country of origin
Country where the device is made.
Japan
Certification
ISO/IEC COMP 19798
Weight & dimensions
Width
The measurement or extent of something from side to side.
70 mm
Depth
The distance from the front to the back of something.
200 mm
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
50 mm
Package width
The distance from one side of the packaging to the other.
101.6 mm
Package height
The distance from the top to the bottom of the packaging.
76.2 mm
Other features
Colour
No
Package length
22.9 cm
Package weight (imperial)
0.136 kg (0.3 lbs)
Box depth (imperial)
22.9 cm (9")
Box height (imperial)
7.62 cm (3")
Box width (imperial)
10.2 cm (4")
Capacity cartridge
2.000 sheets
Country Distributor
Nederland 4 distributor(s)
United Kingdom 14 distributor(s)
Portugal 1 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
Deutschland 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 1 distributor(s)
Belgium 2 distributor(s)
United States 1 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Bulgaria 1 distributor(s)
Customer service details