Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Yellow Toner Cartridge, Phaser 6125

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yellow Toner Cartridge, Phaser 6125
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
106R01333
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0095205737738
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177061
This statistic is based on the 88715 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86722 free Open Icecat users.
Info modified on: 24 Jan 2020 12:49:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2,0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Buyer beware. Clone cartridges are not what they appear to be (0,2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Xerox Yellow Toner Cartridge, Phaser 6125 :
  • - SPECIFICATION: Genuine Xerox Part: 106R01333
  • - RELIABLE: Compatible toners may risk breakdown, poor colours and reduced page yields. Print with Genuine Xerox Toners for spot-on results, vibrant colours and sharp edges
  • - OPTIMAL: Original Xerox cartridges made by Xerox for Phaser 6125 printers and work straight out of the box. Your printer reads the chip, you press 'Start' and it starts working
  • - HIGH PERFORMANCE: Xerox Genuine cartridges are made for Xerox printers to work at their best. Independent testing proved Genuine Xerox Supplies to be more reliable and deliver up to 27% higher page yields than non-genuine alternatives
  • - STATE OF THE ART: Made in factories conforming to some of the most stringent international health, safety and sustainability standards
Long product name Xerox Yellow Toner Cartridge, Phaser 6125 :
The short editorial description of Xerox Yellow Toner Cartridge, Phaser 6125

Xerox Phaser 6125 Yellow Toner Cartridge - 106R01333
More>>>
Xerox Yellow Toner Cartridge, Phaser 6125:
The official marketing text of Xerox Yellow Toner Cartridge, Phaser 6125 as supplied by the manufacturer

Xerox Phaser 6125 Yellow Toner Cartridge - 106R01333 is specially formulated and tested to provide the best image quality and most reliable printing you can count on page after page. Xerox Genuine Supplies and Xerox equipment are made for each other. Accept no imitations. Compatible toners may risk breakdown of Xerox printers and result in poor print quality and weak colours. With over 75 years' experience, Genuine Xerox Supplies are something you can rely on.

Short summary description Xerox Yellow Toner Cartridge, Phaser 6125:
This short summary of the Xerox Yellow Toner Cartridge, Phaser 6125 data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Yellow Toner Cartridge, Phaser 6125, 1000 pages, Yellow

Long summary description Xerox Yellow Toner Cartridge, Phaser 6125:
This is an auto-generated long summary of Xerox Yellow Toner Cartridge, Phaser 6125 based on the first three specs of the first five spec groups.

Xerox Yellow Toner Cartridge, Phaser 6125. Colour toner page yield: 1000 pages, Printing colours: Yellow

Genuine Xerox® Supplies
Genuine Xerox® Supplies

Xerox is a leader in toner technology. We know about colour. So when your printer next needs a top up, stick with Xerox Genuine Supplies. They won’t let you down.

We've earned our stripes
We've earned our stripes

At Xerox, it’s in our nature to care about quality. When you print with Genuine Xerox Toners, results are spot-on, colours are vibrant and edges are sharp. With 70 years’ experience – it’s something you can rely on.

Capture every detail
Capture every detail

Print with Genuine Xerox Toner on your Xerox printer and wave goodbye to washed out colours. Keep your print fresh and clear with Xerox.

We keep our promise
We keep our promise

Printing with anything other than Genuine Xerox Supplies only leads to tears. Other cartridges will save you pennies, but can you rely on them, day after day?

Make every delivery a special occasion
Make every delivery a special occasion

You don’t realise just how much care goes into a Genuine Xerox Toner Cartridge until you try a cheaper option. Only Xerox supplies bring out vibrant colours time after time.

Don’t leave it to chance
Don’t leave it to chance

What you pay for a replacement toner cartridge is not the end of the story. With Genuine Xerox Supplies your money goes further, printing more winners – every time.

Features
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Yellow
Brand compatibility *
What other brands this brand can be used with.
Xerox
Print technology *
Indicates the method used to print by this product.
Laser printing
Compatibility *
The other products, software and hardware this product can be used with.
Phaser 6125
Colour toner page yield
1000 pages
Country of origin
Country where the device is made.
Japan
Certification
ISO_IEC_COMP_19798
Weight & dimensions
Width
The measurement or extent of something from side to side.
70 mm
Depth
The distance from the front to the back of something.
200 mm
Height
The measurement of the product from head to foot or from base to top.
50 mm
Package width
The distance from one side of the packaging to the other.
70 mm
Package depth
The distance from the front to the back of the packaging.
200 mm
Package height
The distance from the top to the bottom of the packaging.
50 mm
Package weight
Weight of the packaged product.
120 g
Other features
Colour
Yes
Country Distributor
Nederland 4 distributor(s)
United Kingdom 15 distributor(s)
Portugal 1 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
Deutschland 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 1 distributor(s)
Belgium 2 distributor(s)
United States 1 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Bulgaria 1 distributor(s)
Customer service details