Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Toner Cartridge (7500 pages @ 6% area coverage)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toner Cartridge (7500 pages @ 6% area coverage)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
106R00587
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67058
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 30 May 2019 12:02:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Toner Cartridge (7500 pages @ 6% area coverage) :
The short editorial description of Xerox Toner Cartridge (7500 pages @ 6% area coverage)

Toner Cartridges Pack; WorkCentre™ Pro 421
More>>>
Xerox Toner Cartridge (7500 pages @ 6% area coverage):
The official marketing text of Xerox Toner Cartridge (7500 pages @ 6% area coverage) as supplied by the manufacturer

This is a genuine Xerox Toner Cartridges Pack guaranteed to perform with the Xerox WorkCentre™ Pro 421DE Digital Copier, WorkCentre Pro 421DEi Digital Copier, WorkCentre Pro 421E Digital Copier, WorkCentre Pro 421 Multifunction

Short summary description Xerox Toner Cartridge (7500 pages @ 6% area coverage):
This short summary of the Xerox Toner Cartridge (7500 pages @ 6% area coverage) data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Toner Cartridge (7500 pages @ 6% area coverage), 15000 pages, Black

Long summary description Xerox Toner Cartridge (7500 pages @ 6% area coverage):
This is an auto-generated long summary of Xerox Toner Cartridge (7500 pages @ 6% area coverage) based on the first three specs of the first five spec groups.

Xerox Toner Cartridge (7500 pages @ 6% area coverage). Black toner page yield: 15000 pages, Printing colours: Black

Features
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Black
Print technology *
Indicates the method used to print by this product.
Laser printing
Black toner page yield *
15000 pages
Country of origin
Country where the device is made.
Netherlands
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
355.6 mm
Package height
The distance from the top to the bottom of the packaging.
254 mm
Weight & dimensions
Package weight
Weight of the packaged product.
1.5 kg
Other features
Colour
No
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
266 x 355 x 101 mm
Package length
35.6 cm
Package weight (imperial)
1.81 kg (4 lbs)
Box depth (imperial)
35.6 cm (14")
Box height (imperial)
25.4 cm (10")
Box width (imperial)
35.6 cm (14")
Country Distributor
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Customer service details