Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Drum Cartridge for DocuPrint 4512N Original

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Drum Cartridge for DocuPrint 4512N
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
101R90
Category
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7276
This statistic is based on the 96629 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94454 free Open Icecat users.
Info modified on: 25 Jan 2019 09:52:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Drum Cartridge for DocuPrint 4512N Original :
The short editorial description of Xerox Drum Cartridge for DocuPrint 4512N Original

Drum Cartridge for DocuPrint 4512N
More>>>
Xerox Drum Cartridge for DocuPrint 4512N Original:
The official marketing text of Xerox Drum Cartridge for DocuPrint 4512N Original as supplied by the manufacturer

Key features:
Average yield is up to 10000 prints at 5% area coverage
For use in the DocuPrint 4512N Printer

Short summary description Xerox Drum Cartridge for DocuPrint 4512N Original:
This short summary of the Xerox Drum Cartridge for DocuPrint 4512N Original data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Drum Cartridge for DocuPrint 4512N, Original, 10000 pages, Black

Long summary description Xerox Drum Cartridge for DocuPrint 4512N Original:
This is an auto-generated long summary of Xerox Drum Cartridge for DocuPrint 4512N Original based on the first three specs of the first five spec groups.

Xerox Drum Cartridge for DocuPrint 4512N. Type: Original, Page yield: 10000 pages, Product colour: Black

Features
Type *
Original
Features
Page yield *
10000 pages
Product colour
Black