Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox EX7750 EFI Fiery Colour server Intel® Pentium® 4 2 GHz 0.25 GB Desktop

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX7750 EFI Fiery Colour Server
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
098N01775
Category
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10223
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox EX7750 EFI Fiery Colour server Intel® Pentium® 4 2 GHz 0.25 GB Desktop :
The short editorial description of Xerox EX7750 EFI Fiery Colour server Intel® Pentium® 4 2 GHz 0.25 GB Desktop

EX7750 EFI Fiery Colour Server; Phaser™ 7750
More>>>
Xerox EX7750 EFI Fiery Colour server Intel® Pentium® 4 2 GHz 0.25 GB Desktop:
The official marketing text of Xerox EX7750 EFI Fiery Colour server Intel® Pentium® 4 2 GHz 0.25 GB Desktop as supplied by the manufacturer

EX7750 EFI Fiery Colour Server for Phaser™ 7750

Short summary description Xerox EX7750 EFI Fiery Colour server Intel® Pentium® 4 2 GHz 0.25 GB Desktop:
This short summary of the Xerox EX7750 EFI Fiery Colour server Intel® Pentium® 4 2 GHz 0.25 GB Desktop data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox EX7750 EFI Fiery Colour Server, 2 GHz, 0.25 GB, Desktop

Long summary description Xerox EX7750 EFI Fiery Colour server Intel® Pentium® 4 2 GHz 0.25 GB Desktop:
This is an auto-generated long summary of Xerox EX7750 EFI Fiery Colour server Intel® Pentium® 4 2 GHz 0.25 GB Desktop based on the first three specs of the first five spec groups.

Xerox EX7750 EFI Fiery Colour Server. Processor family: Intel® Pentium® 4, Processor frequency: 2 GHz. Internal memory: 0.25 GB. Chassis type: Desktop

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Pentium® 4
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2 GHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.25 GB
Storage
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
60 GB
Storage
Number of HDDs installed
The number of hard drives built into the device.
1
Network
Networking features
Ethernet/Fast Ethernet
Ports & interfaces
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Desktop
Customer service details