Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Centre Direct Ext/Ethernet-adapter (UK)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Centre Direct Ext/Ethernet-adapter (UK)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
098N01700
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Networking Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21360
This statistic is based on the 90322 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88297 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Centre Direct Ext/Ethernet-adapter (UK) :
The short editorial description of Xerox Centre Direct Ext/Ethernet-adapter (UK)

Centre Direct External Ethernet-Adapter
More>>>
Xerox Centre Direct Ext/Ethernet-adapter (UK):
The official marketing text of Xerox Centre Direct Ext/Ethernet-adapter (UK) as supplied by the manufacturer

Used with Phaser™ 3400, Phaser 3130, WorkCentre™ M15i, WorkCentre M15™, DocuPrint P1210™.

Short summary description Xerox Centre Direct Ext/Ethernet-adapter (UK):
This short summary of the Xerox Centre Direct Ext/Ethernet-adapter (UK) data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Centre Direct Ext/Ethernet-adapter (UK), Wired, RJ-45

Long summary description Xerox Centre Direct Ext/Ethernet-adapter (UK):
This is an auto-generated long summary of Xerox Centre Direct Ext/Ethernet-adapter (UK) based on the first three specs of the first five spec groups.

Xerox Centre Direct Ext/Ethernet-adapter (UK). Connectivity technology: Wired, Host interface: RJ-45

Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Host interface *
Interface that enables a host controller to communicate with a driver.
RJ-45
Network
Ethernet LAN
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
749 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
178 x 23 x 76 mm
Networking features
Ethernet/Fast Ethernet
Customer service details