Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Advanced Controller Interface Kit

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Advanced Controller Interface Kit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
098N01272
Category
Components needed to build a printer.
Printer Kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10264
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Advanced Controller Interface Kit :
The short editorial description of Xerox Advanced Controller Interface Kit

Advanced Controller Interface Kit; Phaser™ EX7750
More>>>
Xerox Advanced Controller Interface Kit:
The official marketing text of Xerox Advanced Controller Interface Kit as supplied by the manufacturer

Advanced Controller Interface Kit: FACI kit (15" Flat-panel LCE Monitor, Keyboard, Mouse, Read Me) for Phaser™ EX7750

Short summary description Xerox Advanced Controller Interface Kit:
This short summary of the Xerox Advanced Controller Interface Kit data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Advanced Controller Interface Kit, 798 g, 219 x 320 x 91 mm

Long summary description Xerox Advanced Controller Interface Kit:
This is an auto-generated long summary of Xerox Advanced Controller Interface Kit based on the first three specs of the first five spec groups.

Xerox Advanced Controller Interface Kit. Package weight: 798 g. Package dimensions (WxDxH): 219 x 320 x 91 mm

Packaging data
Package weight
Weight of the packaged product.
798 g
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
219 x 320 x 91 mm
Customer service details