Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 097S04330 Kit for Printer & Scanner

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
097S04330
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
097S04330
Category
Components needed to build a printer.
printer kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12583
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 09 Feb 2017 07:16:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox 097S04330 Kit for Printer & Scanner :
The short editorial description of Xerox 097S04330 Kit for Printer & Scanner

Initialisation Kit Colorqube 9301 Metere
More>>>

Xerox 097S04330 Kit for Printer & Scanner:
The official marketing text of Xerox 097S04330 Kit for Printer & Scanner as supplied by the manufacturer
Compatible Products ColorQube™ 9301/9302/9303
Short summary description Xerox 097S04330 Kit for Printer & Scanner:
This short summary of the Xerox 097S04330 Kit for Printer & Scanner data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox 097S04330, Xerox 550/560, 0 - 40 °C, -5 - 65 °C, 15 - 85%
Long summary description Xerox 097S04330 Kit for Printer & Scanner :

Xerox 097S04330. Compatibility: Xerox 550/560

This is an auto-generated long summary of Xerox 097S04330 Kit for Printer & Scanner based on the first three specs of the first five spec groups.
Features
Compatibility
The other products, software and hardware this product can be used with.
Xerox 550/560
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-5 - 65 °C
Operating relative humidity (H-H)
15 - 85%
Country Distributor
Portugal 1 distributor(s)
France 1 distributor(s)
Switzerland 1 distributor(s)
X