Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox SCAN TO PC DESKTOP,SE,SBE(5 SEAT)

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCAN TO PC DESKTOP,SE,SBE(5 SEAT)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
097S03910
Category
Accessories needed for printing and scanning such as ink cartridges and printer paper.
Print & Scan Accessories
Data-sheet quality: created byXerox
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17776
This statistic is based on the 88682 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86695 free Open Icecat users.
Info modified on: 26 Oct 2018 10:00:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox SCAN TO PC DESKTOP,SE,SBE(5 SEAT) :
The short editorial description of Xerox SCAN TO PC DESKTOP,SE,SBE(5 SEAT)

Scan To PC Desktop, Se Small Business Edition, V9
More>>>
Short summary description Xerox SCAN TO PC DESKTOP,SE,SBE(5 SEAT):
This short summary of the Xerox SCAN TO PC DESKTOP,SE,SBE(5 SEAT) data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox SCAN TO PC DESKTOP,SE,SBE(5 SEAT)

Long summary description Xerox SCAN TO PC DESKTOP,SE,SBE(5 SEAT):
This is an auto-generated long summary of Xerox SCAN TO PC DESKTOP,SE,SBE(5 SEAT) based on the first three specs of the first five spec groups.

Xerox SCAN TO PC DESKTOP,SE,SBE(5 SEAT)

Technical details
Package weight
Weight of the packaged product.
4536 kg
Country of origin
Country where the device is made.
Malaysia
Package height
The distance from the top to the bottom of the packaging.
76.2 mm
Package length
33 cm
Technical details
Package width
The distance from one side of the packaging to the other.
228.6 mm
Box depth (imperial)
33 cm (13")
Box height (imperial)
7.62 cm (3")
Box width (imperial)
22.9 cm (9")
Customer service details
X