Xerox 097S03812, Thailand, Xerox, Phaser 8860, 244 g, 171.4 mm, 69.8 mm
Xerox 097S03812. Country of origin: Thailand, Brand compatibility: Xerox, Compatibility: Phaser 8860. Package weight: 244 g, Package width: 171.4 mm, Package height: 69.8 mm