Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Dadf (5222V_K / 7232 / 7242 Only)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dadf (5222V_K / 7232 / 7242 Only)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
097S03557
Category
With a scanner you can make all your documents, pictures and photos digital.
Scanners
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35611
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 17 Oct 2019 09:36:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Dadf (5222V_K / 7232 / 7242 Only) :
The short editorial description of Xerox Dadf (5222V_K / 7232 / 7242 Only)

SCANNER WITH DADF
More>>>
Xerox Dadf (5222V_K / 7232 / 7242 Only):
The official marketing text of Xerox Dadf (5222V_K / 7232 / 7242 Only) as supplied by the manufacturer

Used with WorkCentre 7132, WorkCentre 7232/7242.

Short summary description Xerox Dadf (5222V_K / 7232 / 7242 Only):
This short summary of the Xerox Dadf (5222V_K / 7232 / 7242 Only) data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Dadf (5222V_K / 7232 / 7242 Only), Korea, 721.4 mm, 718.8 mm, 276.9 mm, 13.1 kg, WorkCentre 5222

Long summary description Xerox Dadf (5222V_K / 7232 / 7242 Only):
This is an auto-generated long summary of Xerox Dadf (5222V_K / 7232 / 7242 Only) based on the first three specs of the first five spec groups.

Xerox Dadf (5222V_K / 7232 / 7242 Only). Country of origin: Korea. Package width: 721.4 mm, Package depth: 718.8 mm, Package height: 276.9 mm. Compatibility: WorkCentre 5222

Features
Country of origin
Country where the device is made.
Korea
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
721.4 mm
Package depth
The distance from the front to the back of the packaging.
718.8 mm
Weight & dimensions
Package height
The distance from the top to the bottom of the packaging.
276.9 mm
Package weight
Weight of the packaged product.
13.1 kg
Other features
Compatibility
The other products, software and hardware this product can be used with.
WorkCentre 5222
Country Distributor
Portugal 1 distributor(s)
Magyarország 1 distributor(s)
Czech Republic 1 distributor(s)
Customer service details