Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox for Two-Sided Printing duplex unit

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Duplex Unit for Two-Sided Printing
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
097S03483
Category
Have your printer print on both sides of the paper automatically with one of these duplex units. Safv up to 50% on paper and work more efficiently when printing booklets. Save both money and the environment!
Duplex Units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17997
This statistic is based on the 90262 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88243 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox for Two-Sided Printing duplex unit :
The short editorial description of Xerox for Two-Sided Printing duplex unit

Duplex Unit for Two-Sided Printing; Phaser™ 6120
More>>>
Xerox for Two-Sided Printing duplex unit:
The official marketing text of Xerox for Two-Sided Printing duplex unit as supplied by the manufacturer

Duplex Unit for Two-Sided Printing, Inclduding 128MB Memory for Xerox Phaser™ 6120

Short summary description Xerox for Two-Sided Printing duplex unit:
This short summary of the Xerox for Two-Sided Printing duplex unit data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Duplex Unit for Two-Sided Printing, 3.31 kg, 135 x 495 x 416 mm

Long summary description Xerox for Two-Sided Printing duplex unit:
This is an auto-generated long summary of Xerox for Two-Sided Printing duplex unit based on the first three specs of the first five spec groups.

Xerox Duplex Unit for Two-Sided Printing. Weight: 3.31 kg, Dimensions (WxDxH): 135 x 495 x 416 mm

Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.31 kg
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
135 x 495 x 416 mm
Country Distributor
United Kingdom 1 distributor(s)
Customer service details