Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Economy Pack For Phaser 8500

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Economy Pack For Phaser 8500
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
097S03401
Category
Components needed to build a printer.
Printer Kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6997
This statistic is based on the 92410 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90322 free Open Icecat users.
Info modified on: 04 Apr 2019 08:06:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Economy Pack For Phaser 8500 :
The short editorial description of Xerox Economy Pack For Phaser 8500

Supplies Economy Pack, Phaser 8500/8550
More>>>
Xerox Economy Pack For Phaser 8500:
The official marketing text of Xerox Economy Pack For Phaser 8500 as supplied by the manufacturer

Supplies Economy Pack, Letter Media, Phaser™ 8500/8550
Value pack of supplies including Xerox media and solid ink

- Three sticks each of cyan, magenta, yellow and black Genuine Xerox Solid Ink.
- 500 sheets of A/letter size Xerox Color Xpressions Paper (24lb).
- 25 sheets of A/letter size Xerox High Resolution Photo Paper (65lb).

Short summary description Xerox Economy Pack For Phaser 8500:
This short summary of the Xerox Economy Pack For Phaser 8500 data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Economy Pack For Phaser 8500, 5.58 kg, 525 sheets, 342 x 457 x 177 mm

Long summary description Xerox Economy Pack For Phaser 8500:
This is an auto-generated long summary of Xerox Economy Pack For Phaser 8500 based on the first three specs of the first five spec groups.

Xerox Economy Pack For Phaser 8500. Package weight: 5.58 kg. Media sheets per package: 525 sheets, Package dimensions (WxDxH): 342 x 457 x 177 mm

Packaging data
Package weight
Weight of the packaged product.
5.58 kg
Other features
Media sheets per package
Number of media (paper or film) sheets in package.
525 sheets
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
342 x 457 x 177 mm