Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Economy Pack For Phaser 6100

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Economy Pack For Phaser 6100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
097S03370
Category
Components needed to build a printer.
Printer Kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10213
This statistic is based on the 92193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90109 free Open Icecat users.
Info modified on: 04 Apr 2019 08:06:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Economy Pack For Phaser 6100 :
The short editorial description of Xerox Economy Pack For Phaser 6100

Economy Pack, A-Size Media, Phaser 6100
More>>>
Xerox Economy Pack For Phaser 6100:
The official marketing text of Xerox Economy Pack For Phaser 6100 as supplied by the manufacturer

Value pack of supplies including PhaserTM media and toner:

- One of each Cyan, Magenta, Yellow and Black standard-capacity toner cartridges.
- 500 sheets of A/letter size Premium Colour Printing Paper.

Short summary description Xerox Economy Pack For Phaser 6100:
This short summary of the Xerox Economy Pack For Phaser 6100 data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Economy Pack For Phaser 6100, 10.7 kg, 500 sheets, 260 x 374 x 482 mm, A

Long summary description Xerox Economy Pack For Phaser 6100:
This is an auto-generated long summary of Xerox Economy Pack For Phaser 6100 based on the first three specs of the first five spec groups.

Xerox Economy Pack For Phaser 6100. Package weight: 10.7 kg. Media sheets per package: 500 sheets, Package dimensions (WxDxH): 260 x 374 x 482 mm, Paper dimensions: A

Packaging data
Package weight
Weight of the packaged product.
10.7 kg
Other features
Media sheets per package
Number of media (paper or film) sheets in package.
500 sheets
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
260 x 374 x 482 mm
Paper dimensions
A
Country Distributor
Australia 1 distributor(s)
Customer service details
Array