Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Office Finisher for WorkCentre output stacker 2250 sheets

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Office Finisher for WorkCentre
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
097S03299
Category
Have your prints stacked and/or stapled automatically with one of these convenient extras for your printer/copier.
Output Stackers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13700
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 04 Apr 2019 05:54:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Office Finisher for WorkCentre output stacker 2250 sheets :
The short editorial description of Xerox Office Finisher for WorkCentre output stacker 2250 sheets

Office Finisher for WorkCentre™ 245/255/265/275, WorkCentre 232/238
More>>>
Xerox Office Finisher for WorkCentre output stacker 2250 sheets:
The official marketing text of Xerox Office Finisher for WorkCentre output stacker 2250 sheets as supplied by the manufacturer

Office Finisher, 2,250 Sheet Capacity & 50 Sheet Stapling for WorkCentre™ Pro 245/255, WorkCentre Pro 265/275, WorkCentre 265/275, WorkCentre 245/255, WorkCentre 232/238, CopyCentre™ 245/255, WorkCentre Pro 232/238, CopyCentre 265/275, CopyCentre 232/238

Short summary description Xerox Office Finisher for WorkCentre output stacker 2250 sheets:
This short summary of the Xerox Office Finisher for WorkCentre output stacker 2250 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Office Finisher for WorkCentre, 2250 sheets, 50 sheets, 736 mm, 527 mm, 746 mm, 48.1 kg

Long summary description Xerox Office Finisher for WorkCentre output stacker 2250 sheets:
This is an auto-generated long summary of Xerox Office Finisher for WorkCentre output stacker 2250 sheets based on the first three specs of the first five spec groups.

Xerox Office Finisher for WorkCentre. Maximum capacity: 2250 sheets, Stapling capacity: 50 sheets. Width: 736 mm, Depth: 527 mm, Height: 746 mm

Features
Maximum capacity
Maximum number of sheets.
2250 sheets
Stapler
Yes
Stapling capacity
The stapling capacity states the maximum number of sheets of 80 g/m2 that can be stapled.
50 sheets
Weight & dimensions
Width
The measurement or extent of something from side to side.
736 mm
Depth
The distance from the front to the back of something.
527 mm
Height
The measurement of the product from head to foot or from base to top.
746 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
48.1 kg
Customer service details