Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Professional Finisher for 56xx/2xx serie output stacker 50 sheets

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Professional Finisher for 56xx/2xx serie
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
097S03290
Category
Have your prints stacked and/or stapled automatically with one of these convenient extras for your printer/copier.
Output Stackers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8738
This statistic is based on the 86411 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84437 free Open Icecat users.
Info modified on: 04 Apr 2019 07:24:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Professional Finisher for 56xx/2xx serie output stacker 50 sheets :
The short editorial description of Xerox Professional Finisher for 56xx/2xx serie output stacker 50 sheets

Professional Finisher with 50 Sheet Stapling and Booklet Maker, 2 hole in standard - 32 - 75ppm only
More>>>
Xerox Professional Finisher for 56xx/2xx serie output stacker 50 sheets:
The official marketing text of Xerox Professional Finisher for 56xx/2xx serie output stacker 50 sheets as supplied by the manufacturer

Used With WorkCentre™ Pro 245/255, WorkCentre 5665/5675/5687, WorkCentre Pro 265/275, WorkCentre 265/275, WorkCentre 5645/5655, WorkCentre 245/255, WorkCentre 232/238, CopyCentre™ 245/255, WorkCentre 5632/5638, WorkCentre Pro 232/238, CopyCentre 265/275, CopyCentre 232/238.

Short summary description Xerox Professional Finisher for 56xx/2xx serie output stacker 50 sheets:
This short summary of the Xerox Professional Finisher for 56xx/2xx serie output stacker 50 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Professional Finisher for 56xx/2xx serie, 50 sheets, 50 sheets, 712 mm, 1150 mm, 800 mm, 110 kg

Long summary description Xerox Professional Finisher for 56xx/2xx serie output stacker 50 sheets:
This is an auto-generated long summary of Xerox Professional Finisher for 56xx/2xx serie output stacker 50 sheets based on the first three specs of the first five spec groups.

Xerox Professional Finisher for 56xx/2xx serie. Maximum capacity: 50 sheets, Stapling capacity: 50 sheets. Width: 712 mm, Depth: 1150 mm, Height: 800 mm

Features
Maximum capacity
Maximum number of sheets.
50 sheets
Stapling capacity
The stapling capacity states the maximum number of sheets of 80 g/m2 that can be stapled.
50 sheets
Hole punching
Yes
Stapler
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
712 mm
Depth
The distance from the front to the back of something.
1150 mm
Height
The measurement of the product from head to foot or from base to top.
800 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
110 kg
Customer service details