Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Upgrade for Phaser 8400N

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Upgrade for Phaser 8400N
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
097S03178
Category
Components needed to build a printer.
Printer Kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12810
This statistic is based on the 90322 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88297 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Upgrade for Phaser 8400N :
The short editorial description of Xerox Upgrade for Phaser 8400N

Upgrade for Phaser 8400N
More>>>
Xerox Upgrade for Phaser 8400N:
The official marketing text of Xerox Upgrade for Phaser 8400N as supplied by the manufacturer

Upgrade for Phaser 8400N to Advanced Features Upgrade (enables DX level features, does not include additional sheet feeder)

Short summary description Xerox Upgrade for Phaser 8400N:
This short summary of the Xerox Upgrade for Phaser 8400N data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Upgrade for Phaser 8400N, 589 g, 104 x 336 x 247 mm

Long summary description Xerox Upgrade for Phaser 8400N:
This is an auto-generated long summary of Xerox Upgrade for Phaser 8400N based on the first three specs of the first five spec groups.

Xerox Upgrade for Phaser 8400N. Weight: 589 g, Dimensions (WxDxH): 104 x 336 x 247 mm

Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
589 g
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
104 x 336 x 247 mm
Customer service details