Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Phaser 8400N > 8400DP Upgrade

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phaser 8400N > 8400DP Upgrade
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
097S03177
Category
Components needed to build a printer.
Printer Kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13475
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Phaser 8400N > 8400DP Upgrade :
The short editorial description of Xerox Phaser 8400N > 8400DP Upgrade

Phaser 8400N > 8400DP Upgrade
More>>>
Xerox Phaser 8400N > 8400DP Upgrade:
The official marketing text of Xerox Phaser 8400N > 8400DP Upgrade as supplied by the manufacturer

8400N To 8400DP (Enables Two-Sided Printing), Phaser 8400

Short summary description Xerox Phaser 8400N > 8400DP Upgrade:
This short summary of the Xerox Phaser 8400N > 8400DP Upgrade data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Phaser 8400N > 8400DP Upgrade, 181 g, 171 x 273 x 69 mm

Long summary description Xerox Phaser 8400N > 8400DP Upgrade:
This is an auto-generated long summary of Xerox Phaser 8400N > 8400DP Upgrade based on the first three specs of the first five spec groups.

Xerox Phaser 8400N > 8400DP Upgrade. Weight: 181 g, Dimensions (WxDxH): 171 x 273 x 69 mm

Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
181 g
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
171 x 273 x 69 mm
Brand Image Product code Product Stock Price from
Xerox Extended Capacity Maintenance Kit For Phaser 8400 Xerox Extended Capacity Maintenance Kit For Phaser 8400
(show image)
109R00780 Extended Capacity Maintenance Kit For Phaser 8400  — 
Customer service details