Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 16MB Flash Memory

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16MB Flash Memory
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
097S02914
Category
Memory (RAM) built into the printer, which is used to store and process print jobs sent from the computer.
Printer Memory
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8448
This statistic is based on the 92164 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90084 free Open Icecat users.
Info modified on: 04 Apr 2019 08:06:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox 16MB Flash Memory :
The short editorial description of Xerox 16MB Flash Memory

16MB Flash Memory
More>>>
Xerox 16MB Flash Memory:
The official marketing text of Xerox 16MB Flash Memory as supplied by the manufacturer

Used With Phaser™ 4400.

Short summary description Xerox 16MB Flash Memory:
This short summary of the Xerox 16MB Flash Memory data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 16MB Flash Memory, 16 MB, 204 g, 203 x 267 x 76 mm

Long summary description Xerox 16MB Flash Memory:
This is an auto-generated long summary of Xerox 16MB Flash Memory based on the first three specs of the first five spec groups.

Xerox 16MB Flash Memory. Capacity: 16 MB. Package weight: 204 g, Package dimensions (WxDxH): 203 x 267 x 76 mm

Features
Capacity *
Capacity of the storage media.
16 MB
Packaging data
Package weight
Weight of the packaged product.
204 g
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
203 x 267 x 76 mm
Country Distributor
Chile 1 distributor(s)
Customer service details
Array