Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 500-sheet Stacker with Offset; Phaser 4400 output stacker 500 sheets

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500-sheet Stacker with Offset; Phaser 4400
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
097S02881
Category
Have your prints stacked and/or stapled automatically with one of these convenient extras for your printer/copier.
Output Stackers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10439
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox 500-sheet Stacker with Offset; Phaser 4400 output stacker 500 sheets :
The short editorial description of Xerox 500-sheet Stacker with Offset; Phaser 4400 output stacker 500 sheets

500-sheet Stacker with Offset; Phaser 4400
More>>>
Xerox 500-sheet Stacker with Offset; Phaser 4400 output stacker 500 sheets:
The official marketing text of Xerox 500-sheet Stacker with Offset; Phaser 4400 output stacker 500 sheets as supplied by the manufacturer

This is Additional 500-sheet Stacker with Offset, for Xerox Phaser 4400 Laser printer

Short summary description Xerox 500-sheet Stacker with Offset; Phaser 4400 output stacker 500 sheets:
This short summary of the Xerox 500-sheet Stacker with Offset; Phaser 4400 output stacker 500 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 500-sheet Stacker with Offset; Phaser 4400, 500 sheets, 354 mm, 412 mm, 255 mm, 5.13 kg

Long summary description Xerox 500-sheet Stacker with Offset; Phaser 4400 output stacker 500 sheets:
This is an auto-generated long summary of Xerox 500-sheet Stacker with Offset; Phaser 4400 output stacker 500 sheets based on the first three specs of the first five spec groups.

Xerox 500-sheet Stacker with Offset; Phaser 4400. Maximum capacity: 500 sheets. Width: 354 mm, Depth: 412 mm, Height: 255 mm

Features
Maximum capacity
Maximum number of sheets.
500 sheets
Weight & dimensions
Width
The measurement or extent of something from side to side.
354 mm
Weight & dimensions
Depth
The distance from the front to the back of something.
412 mm
Height
The measurement of the product from head to foot or from base to top.
255 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5.13 kg
Customer service details