Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 500-sheet Feeder, A3, Phaser 5400 500 sheets

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500-sheet Feeder, A3, Phaser 5400
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
097S02711
Category
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8848
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox 500-sheet Feeder, A3, Phaser 5400 500 sheets :
The short editorial description of Xerox 500-sheet Feeder, A3, Phaser 5400 500 sheets

500-sheet Feeder, A3, Phaser 5400
More>>>
Xerox 500-sheet Feeder, A3, Phaser 5400 500 sheets:
The official marketing text of Xerox 500-sheet Feeder, A3, Phaser 5400 500 sheets as supplied by the manufacturer

This is Additional 500-sheet Feeder (A3/Ledger/Legal-size tray), for Xerox Phaser 5400 Laser printer

Short summary description Xerox 500-sheet Feeder, A3, Phaser 5400 500 sheets:
This short summary of the Xerox 500-sheet Feeder, A3, Phaser 5400 500 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 500-sheet Feeder, A3, Phaser 5400, 500 sheets, 3.79 kg, 304 x 457 x 101 mm, A3

Long summary description Xerox 500-sheet Feeder, A3, Phaser 5400 500 sheets:
This is an auto-generated long summary of Xerox 500-sheet Feeder, A3, Phaser 5400 500 sheets based on the first three specs of the first five spec groups.

Xerox 500-sheet Feeder, A3, Phaser 5400. Maximum capacity: 500 sheets. Package weight: 3.79 kg, Package dimensions (WxDxH): 304 x 457 x 101 mm. Standard media sizes: A3

Features
Maximum capacity
Maximum number of sheets.
500 sheets
Standard media sizes
A3
Packaging data
Package weight
Weight of the packaged product.
3.79 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
304 x 457 x 101 mm
Customer service details