This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Paper Tray FaxCentre 2121

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Paper Tray FaxCentre 2121
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
097N01575
Category
Components needed to build a printer.
Printer Kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5979
This statistic is based on the 96947 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:06:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Paper Tray FaxCentre 2121 :
The short editorial description of Xerox Paper Tray FaxCentre 2121

500 Sheet, Letter, Paper Tray, N.A.
More>>>
Xerox Paper Tray FaxCentre 2121:
The official marketing text of Xerox Paper Tray FaxCentre 2121 as supplied by the manufacturer

Used With FaxCentre 2121.

Short summary description Xerox Paper Tray FaxCentre 2121:
This short summary of the Xerox Paper Tray FaxCentre 2121 data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Paper Tray FaxCentre 2121, 8.5 kg, 376 x 473 x 325 mm

Long summary description Xerox Paper Tray FaxCentre 2121:
This is an auto-generated long summary of Xerox Paper Tray FaxCentre 2121 based on the first three specs of the first five spec groups.

Xerox Paper Tray FaxCentre 2121. Package weight: 8.5 kg. Package dimensions (WxDxH): 376 x 473 x 325 mm

Packaging data
Package weight
8.5 kg
Other features
Package dimensions (WxDxH)
376 x 473 x 325 mm
Page yield footnote
500