Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 016204400 ink stick 10 pc(s) Black 14000 pages

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
016204400
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016204400 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0042215485982
Category
Some printers use ink sticks instead of cartridges. Be careful to pick the right product for your printer.
Ink Sticks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136823
This statistic is based on the 86030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84054 free Open Icecat users.
Info modified on: 18 May 2018 16:08:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox 016204400 ink stick 10 pc(s) Black 14000 pages :
The short editorial description of Xerox 016204400 ink stick 10 pc(s) Black 14000 pages

Phaser 8200, 10 pack, 14000p, Black
More>>>
Xerox 016204400 ink stick 10 pc(s) Black 14000 pages:
The official marketing text of Xerox 016204400 ink stick 10 pc(s) Black 14000 pages as supplied by the manufacturer

Xerox's proven 10 Black ColorStix® (14,000 Pages*) for Phaser 8200 produce brilliant, vibrant prints on a wide range of media with 90% less waste. Xerox Genuine Supplies and Xerox equipment are made for each other. Accept no imitations.

Short summary description Xerox 016204400 ink stick 10 pc(s) Black 14000 pages:
This short summary of the Xerox 016204400 ink stick 10 pc(s) Black 14000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 016204400, 10 pc(s), Black, 14000 pages, Black, Phaser 8200, 454 g

Long summary description Xerox 016204400 ink stick 10 pc(s) Black 14000 pages:
This is an auto-generated long summary of Xerox 016204400 ink stick 10 pc(s) Black 14000 pages based on the first three specs of the first five spec groups.

Xerox 016204400. Quantity per pack: 10 pc(s), Printing colours: Black, Page yield: 14000 pages. Package weight: 454 g, Package height: 70 mm, Package length: 30 cm

Features
Quantity per pack *
10 pc(s)
Colour
No
Printing colours
The colours that can be produced by the printer.
Black
Page yield
How many pages can be produced.
14000 pages
Product colour
The colour e.g. red, blue, green, black, white.
Black
Features
Compatibility
The other products, software and hardware this product can be used with.
Phaser 8200
Packaging data
Package weight
Weight of the packaged product.
454 g
Package height
The distance from the top to the bottom of the packaging.
70 mm
Package length
30 cm
Package width
The distance from one side of the packaging to the other.
200 mm
Country Distributor
Nederland 3 distributor(s)
Portugal 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
Polska 1 distributor(s)
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
United Kingdom 7 distributor(s)
Czech Republic 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 1 distributor(s)
Customer service details