Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 220V ; Phaser 1235 fuser

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
220V Fuser; Phaser 1235
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016203400
Category
Devices in laser printers or photocopiers which melts the toner onto the paper.
Fusers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27346
This statistic is based on the 86107 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84085 free Open Icecat users.
Info modified on: 04 Apr 2019 03:58:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox 220V ; Phaser 1235 fuser :
The short editorial description of Xerox 220V ; Phaser 1235 fuser

220V Fuser; Phaser 1235
More>>>
Xerox 220V ; Phaser 1235 fuser:
The official marketing text of Xerox 220V ; Phaser 1235 fuser as supplied by the manufacturer

This is a genuine Xerox 220V Fuser guaranteed to perform with the Xerox Phaser 1235 Laser Toner Printer

Short summary description Xerox 220V ; Phaser 1235 fuser:
This short summary of the Xerox 220V ; Phaser 1235 fuser data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 220V Fuser; Phaser 1235, 228 x 457 x 253 mm, 2.54 kg

Long summary description Xerox 220V ; Phaser 1235 fuser:
This is an auto-generated long summary of Xerox 220V ; Phaser 1235 fuser based on the first three specs of the first five spec groups.

Xerox 220V Fuser; Phaser 1235. Dimensions (WxDxH): 228 x 457 x 253 mm. Package weight: 2.54 kg

Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
228 x 457 x 253 mm
Packaging data
Package weight
Weight of the packaged product.
2.54 kg
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 5 distributor(s)
Bulgaria 1 distributor(s)
Customer service details