Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 110V (60K) PHASER 6200 fuser 60000 pages

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FUSER 110V (60K) PHASER 6200
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016201400
Category
Devices in laser printers or photocopiers which melts the toner onto the paper.
Fusers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35063
This statistic is based on the 85930 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83968 free Open Icecat users.
Info modified on: 12 Apr 2019 00:01:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox 110V (60K) PHASER 6200 fuser 60000 pages :
The short editorial description of Xerox 110V (60K) PHASER 6200 fuser 60000 pages

XEROX FUSER 110V (60K) PHASER 6200
More>>>
Xerox 110V (60K) PHASER 6200 fuser 60000 pages:
The official marketing text of Xerox 110V (60K) PHASER 6200 fuser 60000 pages as supplied by the manufacturer

110 Volt Fuser
Engineered for performance, our fusers are life-tested for guaranteed, consistent, brilliant print quality and superior performance. Xerox fusers are simple to replace—leaving you with fewer hassles and more time to produce brilliant prints.

Short summary description Xerox 110V (60K) PHASER 6200 fuser 60000 pages:
This short summary of the Xerox 110V (60K) PHASER 6200 fuser 60000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox FUSER 110V (60K) PHASER 6200, 60000 pages, 1.91 kg, 501.649 x 203.199 x 234.949 mm

Long summary description Xerox 110V (60K) PHASER 6200 fuser 60000 pages:
This is an auto-generated long summary of Xerox 110V (60K) PHASER 6200 fuser 60000 pages based on the first three specs of the first five spec groups.

Xerox FUSER 110V (60K) PHASER 6200. Page yield: 60000 pages. Weight: 1.91 kg, Dimensions (WxDxH): 501.649 x 203.199 x 234.949 mm

Features
Page yield
How many pages can be produced.
60000 pages
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.91 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
501.649 x 203.199 x 234.949 mm
Country Distributor
Nederland 1 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Customer service details